STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25TA02KB-DC6H5

Description
Win Source Part Number: 1235511-ST25TA02KB-D C6H5 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, NFC Voltage - Supply: 1.65V ~ 5.5V Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19639-1,497-1963 9-2,ST25TA02KB-DC6H5 ,497-19639-6 Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1235511-ST25TA02KB-D C6H5 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, NFC Voltage - Supply: 1.65V ~ 5.5V Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19639-1,497-1963 9-2,ST25TA02KB-DC6H5 ,497-19639-6 Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235511-ST25TA02KB-DC6H5 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235511-ST25TA02KB-DC6H5
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235511-ST25TA02KB-DC6H5
Win Source Part Number: 1235511-ST25TA02KB-D C6H5 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, NFC Voltage - Supply: 1.65V ~ 5.5V Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19639-1,497-1963 9-2,ST25TA02KB-DC6H5 ,497-19639-6 Base Product Number: ST25

Win Source Part Number: 1235511-ST25TA02KB-DC6H5
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25T
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Standards: ISO 14443, NFC
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-UFDFN
Supplier Device Package: 5-UFDFPN (1.7x1.4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19639-1,497-19639-2,ST25TA02KB-DC6H5,497-19639-6
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235511-ST25TA02KB-DC6H5
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901619P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details