STMicroelectronics RFID, RF Access, Monitoring ICs - ST25TA02KB-AC6G5 ST25TA02KB-AC6G5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935177-ST25TA02KB-AC 6G5 Series: ST25T Operating Temperature Range: -40°C ~ 85°C (TA) Features: RFID Transponder IC 13.56MHz ISO 14443, NFC - 1.65V ~ 5.5V Die Package: Die Package: Tray Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: Wafer Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935177-ST25TA02KB-AC 6G5 Series: ST25T Operating Temperature Range: -40°C ~ 85°C (TA) Features: RFID Transponder IC 13.56MHz ISO 14443, NFC - 1.65V ~ 5.5V Die Package: Die Package: Tray Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: Wafer Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TA02KB-AC6G5 - 935177-ST25TA02KB-AC6G5 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ST25TA02KB-AC6G5
935177-ST25TA02KB-AC6G5
RFID, RF Access, Monitoring ICs - ST25TA02KB-AC6G5 935177-ST25TA02KB-AC6G5
Manufacturer: STMicroelectronics Win Source Part Number: 935177-ST25TA02KB-AC 6G5 Series: ST25T Operating Temperature Range: -40°C ~ 85°C (TA) Features: RFID Transponder IC 13.56MHz ISO 14443, NFC - 1.65V ~ 5.5V Die Package: Die Package: Tray Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: Wafer Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 935177-ST25TA02KB-AC6G5
Series: ST25T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RFID Transponder IC 13.56MHz ISO 14443, NFC - 1.65V ~ 5.5V Die
Package: Die
Package: Tray
Mounting: Surface Mount
Family Name: ST25
Categories: RF/IF and RFID
Case / Package: Wafer
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 935177-ST25TA02KB-AC6G5
Product Name RFID, RF Access, Monitoring ICs - ST25TA02KB-AC6G5
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1916917P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
UC1903 Quad Supply and Line Monitor - 5962-8869701VA - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details