STMicroelectronics RFID, RF Access, Monitoring ICs - ST25TA02K-PC6H5 ST25TA02K-PC6H5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897817-ST25TA02K-PC6 H5 Series: ST25T Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 14443 - 1.65V ~ 5.5V 5-UFDFN Package: Reel - TR Package: 5-UFDFN Mounting: Surface Mount Part Status: Not For New Designs Family Name: ST25 Categories: RF/IF and RFID Case / Package: 5-UFDFPN (1.7x1.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15943-6, 497-15943-1, 497-15943-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897817-ST25TA02K-PC6 H5 Series: ST25T Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 14443 - 1.65V ~ 5.5V 5-UFDFN Package: Reel - TR Package: 5-UFDFN Mounting: Surface Mount Part Status: Not For New Designs Family Name: ST25 Categories: RF/IF and RFID Case / Package: 5-UFDFPN (1.7x1.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15943-6, 497-15943-1, 497-15943-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TA02K-PC6H5 - 897817-ST25TA02K-PC6H5 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ST25TA02K-PC6H5
897817-ST25TA02K-PC6H5
RFID, RF Access, Monitoring ICs - ST25TA02K-PC6H5 897817-ST25TA02K-PC6H5
Manufacturer: STMicroelectronics Win Source Part Number: 897817-ST25TA02K-PC6 H5 Series: ST25T Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 14443 - 1.65V ~ 5.5V 5-UFDFN Package: Reel - TR Package: 5-UFDFN Mounting: Surface Mount Part Status: Not For New Designs Family Name: ST25 Categories: RF/IF and RFID Case / Package: 5-UFDFPN (1.7x1.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15943-6, 497-15943-1, 497-15943-2

Manufacturer: STMicroelectronics
Win Source Part Number: 897817-ST25TA02K-PC6H5
Series: ST25T
Operating Temperature Range: -40°C ~ 85°C
Features: RFID Transponder IC 13.56MHz ISO 14443 - 1.65V ~ 5.5V 5-UFDFN
Package: Reel - TR
Package: 5-UFDFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: ST25
Categories: RF/IF and RFID
Case / Package: 5-UFDFPN (1.7x1.4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15943-6, 497-15943-1, 497-15943-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 897817-ST25TA02K-PC6H5
Product Name RFID, RF Access, Monitoring ICs - ST25TA02K-PC6H5
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905882P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Open Drain, Active Low, Push Pull
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details