STMicroelectronics RFID, RF Access, Monitoring ICs ST25TA02K-PC6H5

Description
RFID Transponder IC 13.56MHz ISO 14443 1.65V ~ 5.5V 5-UFDFN
Description
RFID Transponder IC 13.56MHz ISO 14443 1.65V ~ 5.5V 5-UFDFN

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TA02K-PC6H5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TA02K-PC6H5
RFID, RF Access, Monitoring ICs ST25TA02K-PC6H5
RFID Transponder IC 13.56MHz ISO 14443 1.65V ~ 5.5V 5-UFDFN

RFID Transponder IC 13.56MHz ISO 14443 1.65V ~ 5.5V 5-UFDFN

Buy Now
RFID, RF Access, Monitoring ICs - ST25TA02K-PC6H5 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25TA02K-PC6H5
RFID, RF Access, Monitoring ICs ST25TA02K-PC6H5
IC RFID TRANSP 13.56MHZ UFDFPN5

IC RFID TRANSP 13.56MHZ UFDFPN5

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25TA02K-PC6H5 ST25TA02K-PC6H5
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Features RoHS
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

GPS-RTK2 - AS-OPENHW-GPSRTK2-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM43243KFFBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details