STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25TA02K-DC6H5

Description
Win Source Part Number: 960784-ST25TA02K-DC6 H5 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, NFC Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 960784-ST25TA02K-DC6 H5 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, NFC Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 960784-ST25TA02K-DC6H5 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
960784-ST25TA02K-DC6H5
RF/IF and RFID - RFID, RF Access, Monitoring ICs 960784-ST25TA02K-DC6H5
Win Source Part Number: 960784-ST25TA02K-DC6 H5 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, NFC Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25 Product Status: Not For New Designs

Win Source Part Number: 960784-ST25TA02K-DC6H5
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25T
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Standards: ISO 14443, NFC
Package / Case: 5-UFDFN
Supplier Device Package: 5-UFDFPN (1.7x1.4)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: ST25
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 960784-ST25TA02K-DC6H5
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - ADCS9888CVH-205 - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details
Voltage References - 1906529 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details