STMicroelectronics RFID, RF Access, Monitoring ICs ST25RU3992-BQFT

Description
RFID Reader IC 860MHz ~ 960MHz EPC, ISO 18000-6 SPI 4.1V ~ 5.5V 64-VFQFN Exposed Pad
Datasheet
Description
RFID Reader IC 860MHz ~ 960MHz EPC, ISO 18000-6 SPI 4.1V ~ 5.5V 64-VFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25RU3992-BQFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25RU3992-BQFT
RFID, RF Access, Monitoring ICs ST25RU3992-BQFT
RFID Reader IC 860MHz ~ 960MHz EPC, ISO 18000-6 SPI 4.1V ~ 5.5V 64-VFQFN Exposed Pad

RFID Reader IC 860MHz ~ 960MHz EPC, ISO 18000-6 SPI 4.1V ~ 5.5V 64-VFQFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ST25RU3992-BQFT - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25RU3992-BQFT
RFID, RF Access, Monitoring ICs ST25RU3992-BQFT
IC RFID READER 860-960MHZ 64QFN

IC RFID READER 860-960MHZ 64QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25RU3992-BQFT ST25RU3992-BQFT
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Reader
Interface SPI
Features RoHS
Supply Voltage Other; 4.1V ~ 5.5V Other; 4.1V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Septentrio MosaicHAT - AS-OPENHW-MOSAICHAT - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
RF Transceiver ICs - 448-CYBL10462-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details