RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18000-3, MIFARE, NFC SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18000-3, MIFARE, NFC SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18000-3, MIFARE, NFC SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
RFID, READ/WRITE, 13.567MHZ, VFQFPN-32; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Read, Write; Programmable Memory:-; Output Power:230mW; RF IC Case Style:VFQFPN; No. of Pins:32Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | 497-18487-1-ND | 99AC0619 |
| Product Name | RFID, RF Access, Monitoring ICs | Rfid, Read/write, 13.567Mhz, Vfqfpn-32; Frequency Min Stmicroelectronics |
| Interface | SPI |