STMicroelectronics, Inc. RF ICs ST25R501-HMWT

Description
STMicroelectronics ST25R501-HMWT RF IC
Request a Quote
Description
STMicroelectronics ST25R501-HMWT RF IC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 719472 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
719472
RF ICs 719472
STMicroelectronics ST25R501-HMWT RF IC

STMicroelectronics ST25R501-HMWT RF IC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 719472
Product Name RF ICs
Package Type VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω - M3SWA-250DRBDG+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
Insertion Loss 0.5000 to 1.4 dB
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details