STMicroelectronics RFID, RF Access, Monitoring ICs ST25R3920B-AQWT

Description
RFID Reader/Transponder IC 13.56MHz FeliCa, NFS I²C, SPI 2.6V ~ 5.5V 32-VFQFN Exposed Pad
Datasheet
Description
RFID Reader/Transponder IC 13.56MHz FeliCa, NFS I²C, SPI 2.6V ~ 5.5V 32-VFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25R3920B-AQWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25R3920B-AQWT
RFID, RF Access, Monitoring ICs ST25R3920B-AQWT
RFID Reader/Transponder IC 13.56MHz FeliCa, NFS I²C, SPI 2.6V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader/Transponder IC 13.56MHz FeliCa, NFS I²C, SPI 2.6V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ST25R3920B-AQWT - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25R3920B-AQWT
RFID, RF Access, Monitoring ICs ST25R3920B-AQWT
MOTOR CONTROL CONNECTOR EXPANSIO

MOTOR CONTROL CONNECTOR EXPANSIO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25R3920B-AQWT ST25R3920B-AQWT
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Reader/Transponder
Interface I²C, SPI
Features RoHS
Supply Voltage Other; 2.6V ~ 5.5V Other; 2.6V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20737A1KML2G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 1.2V
View Details
Interface - Drivers, Receivers, Transceivers - 4028BDC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Misc ICs and Modules - SI4692-A10-AMR - ODG (Origin Data Global)
Specs
Technology General Purpose
Package Type 72-TFLGA
View Details