STMicroelectronics, Inc. RF ICs ST25R3917B-AQWT

Description
ST ST25R3917B-AQWT
Request a Quote
Description
ST ST25R3917B-AQWT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2496743 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2496743
RF ICs 2496743
ST ST25R3917B-AQWT

ST ST25R3917B-AQWT

Supplier's Site
RF ICs - 2496743P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2496743P
RF ICs 2496743P
ST ST25R3917B-AQWT

ST ST25R3917B-AQWT

Supplier's Site
RF ICs - 2496742 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2496742
RF ICs 2496742
ST ST25R3917B-AQWT

ST ST25R3917B-AQWT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2496743
Product Name RF ICs
Package Type TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 12 x SPDT, DC - 18 GHz, 3U, SMA - ZTM-12SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Waveguide Switches - NWSD-62 - kTB Solutions
Specs
Frequency Range 12400 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details