NFC READER FOR PAYMENT, CONSUMER
NFC READER FOR PAYMENT, CONSUMER
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | ST25R3917B-AQWT | ST25R3917B-AQWT | ST25R3917B-AQWT |
| Product Name | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Device Type | RFID Reader/Transponder | Receiver | |
| Supply Voltage | Other; 2.4V ~ 5.5V | Other; 2.4V ~ 5.5V | |
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |