STMicroelectronics RFID, RF Access, Monitoring ICs ST25R3917B-AQWT

Description
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - 497-ST25R3917B-AQWTTR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25R3917B-AQWTTR-ND
RFID, RF Access, Monitoring ICs 497-ST25R3917B-AQWTTR-ND
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25R3917B-AQWTCT-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25R3917B-AQWTCT-ND
RFID, RF Access, Monitoring ICs 497-ST25R3917B-AQWTCT-ND
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25R3917B-AQWTDKR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25R3917B-AQWTDKR-ND
RFID, RF Access, Monitoring ICs 497-ST25R3917B-AQWTDKR-ND
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - 1356867-ST25R3917B-AQWT - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID, RF Access, Monitoring ICs
1356867-ST25R3917B-AQWT
RF and Wireless - RFID, RF Access, Monitoring ICs 1356867-ST25R3917B-AQWT
Win Source Part Number: 1356867-ST25R3917B-A QWT Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 51 pct. Type: RFID Reader/Transponder MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 13.56MHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Base Product Number: ST25 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.4V ~ 5.5V Interface: I²C, SPI Standards: FeliCa, ISO 14443, ISO 15693, MIFARE, NFC

Win Source Part Number: 1356867-ST25R3917B-AQWT
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 51 pct.
Type: RFID Reader/Transponder
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Frequency: 13.56MHz
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Base Product Number: ST25
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.4V ~ 5.5V
Interface: I²C, SPI
Standards: FeliCa, ISO 14443, ISO 15693, MIFARE, NFC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RFID Chips RFID Chips
Product Number 497-ST25R3917B-AQWTTR-ND 1356867-ST25R3917B-AQWT
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Interface SPI
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details