STMicroelectronics RFID, RF Access, Monitoring ICs ST25R3917-AQET

Description
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.6V ~ 5.5V 32-UFQFN Exposed Pad
Description
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.6V ~ 5.5V 32-UFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25R3917-AQET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25R3917-AQET
RFID, RF Access, Monitoring ICs ST25R3917-AQET
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.6V ~ 5.5V 32-UFQFN Exposed Pad

RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.6V ~ 5.5V 32-UFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ST25R3917-AQET
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Interface I²C, SPI
Features RoHS
Supply Voltage Other; 2.6V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Wireless Connectivity - AIROC™ Wi-Fi Connected MCU - CYW43907 - CYW43907 - Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -30 to 85 C (-22 to 185 F)
Package Type SG-UFWLB-316
View Details
Modems - ICs and Modules - SI2435-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details