STMicroelectronics, Inc.
RF ICs
ST25R3916B-BWLT
Description
WLCSP 3916 Plus version
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
WLCSP 3916 Plus version
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
152168P |
|
Product Name
|
RF ICs |
|
Package Type
|
WLCSP-36B DIE3916 P05 mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency Range
0.0 to 8200 MHz
Type
Double Pole Double Throw; DPDT
View Details
Package Type
Surface Mount; QFN, 20L
Frequency Range
300 to 3800 MHz
Type
Single Pole Double Throw; SPDT (R)
View Details
4 suppliers
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details