STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25R3916-BWLT

Description
Win Source Part Number: 1235528-ST25R3916-BW LT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader/Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Interface: I2C, SPI Standards: FeliCa, ISO 14443, ISO 15693, Mifare, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP (3.21x3.2) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-ST25R3916-BWLTTR Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1235528-ST25R3916-BW LT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader/Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Interface: I2C, SPI Standards: FeliCa, ISO 14443, ISO 15693, Mifare, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP (3.21x3.2) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-ST25R3916-BWLTTR Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235528-ST25R3916-BWLT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235528-ST25R3916-BWLT
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235528-ST25R3916-BWLT
Win Source Part Number: 1235528-ST25R3916-BW LT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader/Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Interface: I2C, SPI Standards: FeliCa, ISO 14443, ISO 15693, Mifare, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP (3.21x3.2) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-ST25R3916-BWLTTR Base Product Number: ST25

Win Source Part Number: 1235528-ST25R3916-BWLT
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25R
Type: RFID Reader/Transponder
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Interface: I2C, SPI
Standards: FeliCa, ISO 14443, ISO 15693, Mifare, NFC
Voltage - Supply: 2.4V ~ 5.5V
Package / Case: 36-UFBGA, WLCSP
Supplier Device Package: 36-WLCSP (3.21x3.2)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Other Names: 497-ST25R3916-BWLTTR
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235528-ST25R3916-BWLT
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1222335 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details