STMicroelectronics RF and Wireless - RFID, RF Access, Monitoring ICs ST25R3915-AQFT

Description
IC RFID READER 13.56MHZ 32QFN
Datasheet
Description
IC RFID READER 13.56MHZ 32QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID, RF Access, Monitoring ICs - ST25R3915-AQFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ST25R3915-AQFT
RF and Wireless - RFID, RF Access, Monitoring ICs ST25R3915-AQFT
IC RFID READER 13.56MHZ 32QFN

IC RFID READER 13.56MHZ 32QFN

Supplier's Site
RFID, RF Access, Monitoring ICs - ST25R3915-AQFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25R3915-AQFT
RFID, RF Access, Monitoring ICs ST25R3915-AQFT
RFID Reader IC 13.56MHz ISO 14443 SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader IC 13.56MHz ISO 14443 SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25R3915-AQFT ST25R3915-AQFT
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Device Type Receiver
Interface SPI
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - SI4761-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 54LS49DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details