STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25R3914-AQWT

Description
Win Source Part Number: 1134505-ST25R3914-AQ WT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: Automotive, AEC-Q100, ST25R Type: RFID Reader Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ST25R3914AQWT; Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1134505-ST25R3914-AQ WT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: Automotive, AEC-Q100, ST25R Type: RFID Reader Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ST25R3914AQWT; Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1134505-ST25R3914-AQWT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1134505-ST25R3914-AQWT
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1134505-ST25R3914-AQWT
Win Source Part Number: 1134505-ST25R3914-AQ WT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: Automotive, AEC-Q100, ST25R Type: RFID Reader Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ST25R3914AQWT; Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25

Win Source Part Number: 1134505-ST25R3914-AQWT
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: Automotive, AEC-Q100, ST25R
Type: RFID Reader
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: SPI
Standards: FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC
Voltage - Supply: 2.4V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ST25R3914AQWT;
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1134505-ST25R3914-AQWT
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details