STMicroelectronics RFID, RF Access, Monitoring ICs ST25R3913-AQWT

Description
NFC / HF RFID READER IC
Datasheet
Description
NFC / HF RFID READER IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25R3913-AQWT - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25R3913-AQWT
RFID, RF Access, Monitoring ICs ST25R3913-AQWT
NFC / HF RFID READER IC

NFC / HF RFID READER IC

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - ST25R3913-AQWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25R3913-AQWT
RFID, RF Access, Monitoring ICs ST25R3913-AQWT
RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25R3913-AQWT ST25R3913-AQWT
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Reader Receiver
Supply Voltage Other; 2.4V ~ 5.5V Other; 2.4V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CDAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - 336-5393-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details