RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 30-WFBGA, WLCSP
IC RFID READER 13.56MHZ 30WLCSP
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | ST25R3912-AWLT | ST25R3912-AWLT |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Reader |
| Interface | SPI | |
| Features | RoHS | |
| Supply Voltage | Other; 2.4V ~ 5.5V | Other; 2.4V ~ 5.5V |