STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25R3912-AWLT

Description
Win Source Part Number: 1235531-ST25R3912-AW LT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, MIFARE, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 30-WFBGA, WLCSP Supplier Device Package: 30-WLCSP (3.07x2.87) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18040-2,497-1804 0-1,497-ST25R3912-AW LTDKR,-1138-ST25R391 2-AWLTDKR,-1138-ST25 R3912-AWLTTR,497-180 40-6,497-18040-6,-11 38-ST25R3912-AWLTCT, ST25R3912-AWLT,497-S T25R3912-AWLTCT,497- 18040-1,497-18040-2, 497-ST25R3912-AWLTTR Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1235531-ST25R3912-AW LT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, MIFARE, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 30-WFBGA, WLCSP Supplier Device Package: 30-WLCSP (3.07x2.87) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18040-2,497-1804 0-1,497-ST25R3912-AW LTDKR,-1138-ST25R391 2-AWLTDKR,-1138-ST25 R3912-AWLTTR,497-180 40-6,497-18040-6,-11 38-ST25R3912-AWLTCT, ST25R3912-AWLT,497-S T25R3912-AWLTCT,497- 18040-1,497-18040-2, 497-ST25R3912-AWLTTR Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235531-ST25R3912-AWLT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235531-ST25R3912-AWLT
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235531-ST25R3912-AWLT
Win Source Part Number: 1235531-ST25R3912-AW LT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, MIFARE, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 30-WFBGA, WLCSP Supplier Device Package: 30-WLCSP (3.07x2.87) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18040-2,497-1804 0-1,497-ST25R3912-AW LTDKR,-1138-ST25R391 2-AWLTDKR,-1138-ST25 R3912-AWLTTR,497-180 40-6,497-18040-6,-11 38-ST25R3912-AWLTCT, ST25R3912-AWLT,497-S T25R3912-AWLTCT,497- 18040-1,497-18040-2, 497-ST25R3912-AWLTTR Base Product Number: ST25

Win Source Part Number: 1235531-ST25R3912-AWLT
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25R
Type: RFID Reader
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: SPI
Standards: FeliCa, ISO 14443, MIFARE, NFC
Voltage - Supply: 2.4V ~ 5.5V
Package / Case: 30-WFBGA, WLCSP
Supplier Device Package: 30-WLCSP (3.07x2.87)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18040-2,497-18040-1,497-ST25R3912-AWLTDKR,-1138-ST25R3912-AWLTDKR,-1138-ST25R3912-AWLTTR,497-18040-6,497-18040-6,-1138-ST25R3912-AWLTCT,ST25R3912-AWLT,497-ST25R3912-AWLTCT,497-18040-1,497-18040-2,497-ST25R3912-AWLTTR
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235531-ST25R3912-AWLT
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details