STMicroelectronics RFID, RF Access, Monitoring ICs ST25R3912-AQFT

Description
RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Datasheet
Description
RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25R3912-AQFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25R3912-AQFT
RFID, RF Access, Monitoring ICs ST25R3912-AQFT
RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ST25R3912-AQFT - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25R3912-AQFT
RFID, RF Access, Monitoring ICs ST25R3912-AQFT
IC RFID READER 13.56MHZ 32QFN

IC RFID READER 13.56MHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25R3912-AQFT ST25R3912-AQFT
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Reader
Interface SPI
Features RoHS
Supply Voltage Other; 2.4V ~ 5.5V Other; 2.4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYRF9935-24LQXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details