STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25R3911B-ASWB

Description
Win Source Part Number: 1235532-ST25R3911B-A SWB Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Bulk Standard Package: 197 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1235532-ST25R3911B-A SWB Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Bulk Standard Package: 197 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235532-ST25R3911B-ASWB - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235532-ST25R3911B-ASWB
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235532-ST25R3911B-ASWB
Win Source Part Number: 1235532-ST25R3911B-A SWB Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Bulk Standard Package: 197 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25

Win Source Part Number: 1235532-ST25R3911B-ASWB
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25R
Type: RFID Reader
Package: Bulk
Standard Package: 197
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: SPI
Standards: FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC
Voltage - Supply: 2.4V ~ 5.5V
Package / Case: Die
Supplier Device Package: Wafer
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235532-ST25R3911B-ASWB
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122804 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers