STMicroelectronics RFID, RF Access, Monitoring ICs - ST25R3911B-AQFT ST25R3911B-AQFT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 716416-ST25R3911B-AQ FT Packaging: Reel Type: RFID Reader Frequency: 13.56MHz Interface: SPI Standards: ISO 14443, NFC Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.5V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 716416-ST25R3911B-AQ FT Packaging: Reel Type: RFID Reader Frequency: 13.56MHz Interface: SPI Standards: ISO 14443, NFC Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25R3911B-AQFT - 716416-ST25R3911B-AQFT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ST25R3911B-AQFT
716416-ST25R3911B-AQFT
RFID, RF Access, Monitoring ICs - ST25R3911B-AQFT 716416-ST25R3911B-AQFT
Manufacturer: STMicroelectronics Win Source Part Number: 716416-ST25R3911B-AQ FT Packaging: Reel Type: RFID Reader Frequency: 13.56MHz Interface: SPI Standards: ISO 14443, NFC Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 716416-ST25R3911B-AQFT
Packaging: Reel
Type: RFID Reader
Frequency: 13.56MHz
Interface: SPI
Standards: ISO 14443, NFC
Categories: RF/IF and RFID
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 716416-ST25R3911B-AQFT
Product Name RFID, RF Access, Monitoring ICs - ST25R3911B-AQFT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - ATL431LIBQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details