STMicroelectronics RFID, RF Access, Monitoring ICs ST25R3911-BQFT

Description
IC RFID READER 13.56MHZ 32QFN
Datasheet
Description
IC RFID READER 13.56MHZ 32QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25R3911-BQFT - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25R3911-BQFT
RFID, RF Access, Monitoring ICs ST25R3911-BQFT
IC RFID READER 13.56MHZ 32QFN

IC RFID READER 13.56MHZ 32QFN

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - ST25R3911-BQFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25R3911-BQFT
RFID, RF Access, Monitoring ICs ST25R3911-BQFT
RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25R3911-BQFT ST25R3911-BQFT
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Reader Receiver
Supply Voltage Other; 2.4V ~ 5.5V Other; 2.4V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS32FM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
RF Receivers - 336-5788-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details