STMicroelectronics RFID, RF Access, Monitoring ICs - ST25R3909-BQTT ST25R3909-BQTT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1018551-ST25R3909-BQ TT Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, NFC Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN (5x5) Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1018551-ST25R3909-BQ TT Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, NFC Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN (5x5) Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25R3909-BQTT - 1018551-ST25R3909-BQTT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ST25R3909-BQTT
1018551-ST25R3909-BQTT
RFID, RF Access, Monitoring ICs - ST25R3909-BQTT 1018551-ST25R3909-BQTT
Manufacturer: STMicroelectronics Win Source Part Number: 1018551-ST25R3909-BQ TT Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, NFC Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN (5x5) Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1018551-ST25R3909-BQTT
Packaging: Reel - TR
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, NFC
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFN (5x5)
Supply Voltage - Operating: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1018551-ST25R3909-BQTT
Product Name RFID, RF Access, Monitoring ICs - ST25R3909-BQTT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904445 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details