STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV64KC-IE8T3

Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV64KC-IE8T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV64KC-IE8T3
RFID, RF Access, Monitoring ICs ST25DV64KC-IE8T3
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - ST25DV64KC-IE8T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ST25DV64KC-IE8T3
RF and Wireless - RFID, RF Access, Monitoring ICs ST25DV64KC-IE8T3
DYNAMIC NFC/RFID TAG IC WITH 64-

DYNAMIC NFC/RFID TAG IC WITH 64-

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25DV64KC-IE8T3 ST25DV64KC-IE8T3
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type Receiver
Interface I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24AP2-8CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Telecom - SI32177-B-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details