STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV64KC-IE8S3

Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV64KC-IE8S3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV64KC-IE8S3
RFID, RF Access, Monitoring ICs ST25DV64KC-IE8S3
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

Buy Now
RFID, RF Access, Monitoring ICs - ST25DV64KC-IE8S3 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25DV64KC-IE8S3
RFID, RF Access, Monitoring ICs ST25DV64KC-IE8S3
MEMORY

MEMORY

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25DV64KC-IE8S3 ST25DV64KC-IE8S3
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Interface I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47942A0GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 168 to 240 MHz
View Details