STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV64KC-IE8C3

Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV64KC-IE8C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV64KC-IE8C3
RFID, RF Access, Monitoring ICs ST25DV64KC-IE8C3
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ST25DV64KC-IE8C3
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Interface I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG7015MSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Transceiver ICs - CY8C4128LQI-BL483-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32283-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details