The ST25DV64KC-IE6T3 is a dynamic NFC/RFID tag IC with 64 Kbit of EEPROM, supporting both IC and ISO/IEC 15693 contactless interfaces. It operates from 1.8 V to 5.5 V and features a 1 MHz IC interface, fast transfer mode with a 256-byte buffer, and energy harvesting via an analog output pin. The package is TSSOP8, and it is rated for operation from -40 °C to 125 °C, with an RF interface limited to 105 °C. It is certified as an NFC Forum Type 5 tag and includes configurable memory protection via 64-bit passwords. The device has an open-drain GPO interrupt pin and complies with ECOPACK2 RoHS standards.
MEMORY Product overview: ST25DV64KC-IE6T3 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, RFID, RF Access, Monitoring ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 880-ST25DV64KC-IE6T3
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 880-ST25DV64KC-IE6T3 |
| Product Name | Memory IC and Storage Component |
| Data Retention | 40 years |