STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV64K-JFR6D3

Description
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV64K-JFR6D3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV64K-JFR6D3
RFID, RF Access, Monitoring ICs ST25DV64K-JFR6D3
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ST25DV64K-JFR6D3 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25DV64K-JFR6D3
RFID, RF Access, Monitoring ICs ST25DV64K-JFR6D3
IC RFID TRANSP 13.56MHZ 12UFDFPN

IC RFID TRANSP 13.56MHZ 12UFDFPN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25DV64K-JFR6D3 ST25DV64K-JFR6D3
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Interface I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE - CYW20736 - CYW20736 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Telecom - SI32171-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details