STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV64K-IER8T3

Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV64K-IER8T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV64K-IER8T3
RFID, RF Access, Monitoring ICs ST25DV64K-IER8T3
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ST25DV64K-IER8T3 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25DV64K-IER8T3
RFID, RF Access, Monitoring ICs ST25DV64K-IER8T3
IC RFID TRANSP 13.56MHZ 8TSSOP

IC RFID TRANSP 13.56MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25DV64K-IER8T3 ST25DV64K-IER8T3
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Interface I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF and Wireless - RF Switches - BGS22W2L10E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 5442AFMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32193-A-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details