STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25DV64K-IER8T3

Description
Win Source Part Number: 1235539-ST25DV64K-IE R8T3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25D Type: RFID Transponder Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-ST25DV64K-IER8T3 DKR,497-ST25DV64K-IE R8T3TR,497-ST25DV64K -IER8T3CT,ST25DV64K- IER8T3 Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1235539-ST25DV64K-IE R8T3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25D Type: RFID Transponder Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-ST25DV64K-IER8T3 DKR,497-ST25DV64K-IE R8T3TR,497-ST25DV64K -IER8T3CT,ST25DV64K- IER8T3 Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235539-ST25DV64K-IER8T3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235539-ST25DV64K-IER8T3
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235539-ST25DV64K-IER8T3
Win Source Part Number: 1235539-ST25DV64K-IE R8T3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25D Type: RFID Transponder Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-ST25DV64K-IER8T3 DKR,497-ST25DV64K-IE R8T3TR,497-ST25DV64K -IER8T3CT,ST25DV64K- IER8T3 Base Product Number: ST25

Win Source Part Number: 1235539-ST25DV64K-IER8T3
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25D
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: I2C
Standards: ISO 15693, NFC
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-ST25DV64K-IER8T3DKR,497-ST25DV64K-IER8T3TR,497-ST25DV64K-IER8T3CT,ST25DV64K-IER8T3
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235539-ST25DV64K-IER8T3
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers