STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV16KC-JF8D3

Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV16KC-JF8D3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV16KC-JF8D3
RFID, RF Access, Monitoring ICs ST25DV16KC-JF8D3
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ST25DV16KC-JF8D3
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Interface I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - 448-CYW20719B2KUMLGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers