STMicroelectronics, Inc. RF and Wireless - RFID, RF Access, Monitoring ICs ST25DV16KC-IE8T3

Description
Win Source Part Number: 1373320-ST25DV16KC-I E8T3 Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: RFID Transponder MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 13.56MHz Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: ST25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Interface: I²C Standards: ISO 15693, NFC
Request a Quote Datasheet
Description
Win Source Part Number: 1373320-ST25DV16KC-I E8T3 Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: RFID Transponder MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 13.56MHz Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: ST25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Interface: I²C Standards: ISO 15693, NFC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID, RF Access, Monitoring ICs - 1373320-ST25DV16KC-IE8T3 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID, RF Access, Monitoring ICs
1373320-ST25DV16KC-IE8T3
RF and Wireless - RFID, RF Access, Monitoring ICs 1373320-ST25DV16KC-IE8T3
Win Source Part Number: 1373320-ST25DV16KC-I E8T3 Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: RFID Transponder MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 13.56MHz Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: ST25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Interface: I²C Standards: ISO 15693, NFC

Win Source Part Number: 1373320-ST25DV16KC-IE8T3
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: RFID Transponder
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Frequency: 13.56MHz
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: ST25
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Interface: I²C
Standards: ISO 15693, NFC

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25DV16KC-IE8T3DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV16KC-IE8T3DKR-ND
RFID, RF Access, Monitoring ICs 497-ST25DV16KC-IE8T3DKR-ND
"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"

"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25DV16KC-IE8T3TR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV16KC-IE8T3TR-ND
RFID, RF Access, Monitoring ICs 497-ST25DV16KC-IE8T3TR-ND
"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"

"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25DV16KC-IE8T3CT-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV16KC-IE8T3CT-ND
RFID, RF Access, Monitoring ICs 497-ST25DV16KC-IE8T3CT-ND
"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"

"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Rfid, Read, Write, 13.553 To 13.567Mhz Rohs Compliant Stmicroelectronics - 59AJ2272 - Newark, An Avnet Company
Chicago, IL, United States
Rfid, Read, Write, 13.553 To 13.567Mhz Rohs Compliant Stmicroelectronics
59AJ2272
Rfid, Read, Write, 13.553 To 13.567Mhz Rohs Compliant Stmicroelectronics 59AJ2272
RFID, READ, WRITE, 13.553 TO 13.567MHZ ROHS COMPLIANT: YES

RFID, READ, WRITE, 13.553 TO 13.567MHZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category RFID Chips RFID Chips RFID Chips
Product Number 1373320-ST25DV16KC-IE8T3 497-ST25DV16KC-IE8T3DKR-ND 59AJ2272
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs Rfid, Read, Write, 13.553 To 13.567Mhz Rohs Compliant Stmicroelectronics
Frequency 1.36E7 Hz 1.36E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details