STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV16KC-IE6S3

Description
DYNAMIC NFC/RFID TAG IC WITH 16-
Datasheet
Description
DYNAMIC NFC/RFID TAG IC WITH 16-
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV16KC-IE6S3 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25DV16KC-IE6S3
RFID, RF Access, Monitoring ICs ST25DV16KC-IE6S3
DYNAMIC NFC/RFID TAG IC WITH 16-

DYNAMIC NFC/RFID TAG IC WITH 16-

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - ST25DV16KC-IE6S3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV16KC-IE6S3
RFID, RF Access, Monitoring ICs ST25DV16KC-IE6S3
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - ST25DV16KC-IE6S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ST25DV16KC-IE6S3
RF and Wireless - RFID, RF Access, Monitoring ICs ST25DV16KC-IE6S3
DYNAMIC NFC/RFID TAG IC WITH 16-

DYNAMIC NFC/RFID TAG IC WITH 16-

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number ST25DV16KC-IE6S3 ST25DV16KC-IE6S3 ST25DV16KC-IE6S3
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4731-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 10 mA
View Details
Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details