STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25DV16K-JFR6D3

Description
Win Source Part Number: 1235536-ST25DV16K-JF R6D3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25D Type: RFID Transponder Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693 Voltage - Supply: 1.8V ~ 5.5V Package / Case: 12-UFDFN Exposed Pad Supplier Device Package: 12-UFDFPN (3x3) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18729-6,ST25DV16 K-JFR6D3,497-18729-1 ,497-18729-2 Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1235536-ST25DV16K-JF R6D3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25D Type: RFID Transponder Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693 Voltage - Supply: 1.8V ~ 5.5V Package / Case: 12-UFDFN Exposed Pad Supplier Device Package: 12-UFDFPN (3x3) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18729-6,ST25DV16 K-JFR6D3,497-18729-1 ,497-18729-2 Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235536-ST25DV16K-JFR6D3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235536-ST25DV16K-JFR6D3
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235536-ST25DV16K-JFR6D3
Win Source Part Number: 1235536-ST25DV16K-JF R6D3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25D Type: RFID Transponder Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693 Voltage - Supply: 1.8V ~ 5.5V Package / Case: 12-UFDFN Exposed Pad Supplier Device Package: 12-UFDFPN (3x3) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18729-6,ST25DV16 K-JFR6D3,497-18729-1 ,497-18729-2 Base Product Number: ST25

Win Source Part Number: 1235536-ST25DV16K-JFR6D3
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25D
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: I2C
Standards: ISO 15693
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 12-UFDFN Exposed Pad
Supplier Device Package: 12-UFDFPN (3x3)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18729-6,ST25DV16K-JFR6D3,497-18729-1,497-18729-2
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235536-ST25DV16K-JFR6D3
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1600668 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details