IC RFID TRANSP 13.56MHZ 8TSSOP
IC RFID TRANSP 13.56MHZ 8TSSOP
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | ST25DV16K-IER6T3 | ST25DV16K-IER6T3 | ST25DV16K-IER6T3 |
| Product Name | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP | 8-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Device Type | RFID Transponder | Receiver | |
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V |