STMicroelectronics RF Receivers - ST25DV16K-IER6T3 ST25DV16K-IER6T3

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228638-ST25DV16K-IE R6T3 Packaging: Cut Tape Frequency: 13.567 MHz Interface: I2C Height: 1.2 mm Bandwidth: 14 kHz Sensing Distance: 1.5 m Categories: RF Receivers Max Frequency: 13.567 MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 Ambient Temperature Range High: 125 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228638-ST25DV16K-IE R6T3 Packaging: Cut Tape Frequency: 13.567 MHz Interface: I2C Height: 1.2 mm Bandwidth: 14 kHz Sensing Distance: 1.5 m Categories: RF Receivers Max Frequency: 13.567 MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 Ambient Temperature Range High: 125 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ST25DV16K-IER6T3 - 1228638-ST25DV16K-IER6T3 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ST25DV16K-IER6T3
1228638-ST25DV16K-IER6T3
RF Receivers - ST25DV16K-IER6T3 1228638-ST25DV16K-IER6T3
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228638-ST25DV16K-IE R6T3 Packaging: Cut Tape Frequency: 13.567 MHz Interface: I2C Height: 1.2 mm Bandwidth: 14 kHz Sensing Distance: 1.5 m Categories: RF Receivers Max Frequency: 13.567 MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 Ambient Temperature Range High: 125 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Operating Temperature: 85 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228638-ST25DV16K-IER6T3
Packaging: Cut Tape
Frequency: 13.567 MHz
Interface: I2C
Height: 1.2 mm
Bandwidth: 14 kHz
Sensing Distance: 1.5 m
Categories: RF Receivers
Max Frequency: 13.567 MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
Ambient Temperature Range High: 125 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 1228638-ST25DV16K-IER6T3
Product Name RF Receivers - ST25DV16K-IER6T3
Operating Frequency 13.57 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - ATA8201C-PXQW - 862287-ATA8201C-PXQW - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
4 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details