RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 10-XFBGA, WLCSP
DYNAMIC NFC/RFID TAG IC WITH 4-K
DYNAMIC NFC/RFID TAG IC WITH 4-K
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | ST25DV04KC-JF6L3 | ST25DV04KC-JF6L3 | ST25DV04KC-JF6L3 |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Transponder | |
| Interface | I²C | ||
| Features | RoHS | ||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V |