RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
MEMORY
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | ST25DV04KC-IE8T3 | ST25DV04KC-IE8T3 |
| Product Name | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | |
| Interface | I²C | |
| Features | RoHS | |
| Supply Voltage | Other; 1.8V ~ 5.5V |