ST25DV04KC-IE6T3 is a 4-Kbit EEPROM NFC/RFID tag IC with I²C and ISO/IEC 15693 interfaces, supporting up to 53 Kbit/s fast read access and a 256-byte fast transfer buffer. It operates from 1.8 to 5.5 V and features configurable memory areas protected by 64-bit passwords, an interrupt GPO pin with open-drain or CMOS output, and energy harvesting capability. The device is packaged in a 10-ball WLCSP and complies with NFC Forum Type 5. Its data retention is 40 years with 1 million write cycles at 25 °C, 600k at 85 °C, 500k at 105 °C, and 400k at 125 °C. It supports temperatures from -40 °C to 85 °C and is RoHS compliant.
MEMORY Product overview: ST25DV04KC-IE6T3 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, RFID, RF Access, Monitoring ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 880-ST25DV04KC-IE6T3
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 880-ST25DV04KC-IE6T3 |
| Product Name | Memory IC and Storage Component |
| Data Retention | 40 years |