STMicroelectronics, Inc. RFID, RF Access, Monitoring ICs ST25DV04KC-IE6S3

Description
"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - 497-ST25DV04KC-IE6S3CT-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV04KC-IE6S3CT-ND
RFID, RF Access, Monitoring ICs 497-ST25DV04KC-IE6S3CT-ND
"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"

"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25DV04KC-IE6S3TR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV04KC-IE6S3TR-ND
RFID, RF Access, Monitoring ICs 497-ST25DV04KC-IE6S3TR-ND
"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"

"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25DV04KC-IE6S3DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV04KC-IE6S3DKR-ND
RFID, RF Access, Monitoring ICs 497-ST25DV04KC-IE6S3DKR-ND
"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"

"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - 1373342-ST25DV04KC-IE6S3 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID, RF Access, Monitoring ICs
1373342-ST25DV04KC-IE6S3
RF and Wireless - RFID, RF Access, Monitoring ICs 1373342-ST25DV04KC-IE6S3
Win Source Part Number: 1373342-ST25DV04KC-I E6S3 Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. Type: RFID Transponder MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 13.56MHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: ST25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Interface: I²C Standards: ISO 15693, NFC

Win Source Part Number: 1373342-ST25DV04KC-IE6S3
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
Type: RFID Transponder
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Frequency: 13.56MHz
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: ST25
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Interface: I²C
Standards: ISO 15693, NFC

Buy Now Datasheet
Rfid, Read, Write, 13.553 To 13.567Mhz Rohs Compliant Stmicroelectronics - 59AJ2269 - Newark, An Avnet Company
Chicago, IL, United States
Rfid, Read, Write, 13.553 To 13.567Mhz Rohs Compliant Stmicroelectronics
59AJ2269
Rfid, Read, Write, 13.553 To 13.567Mhz Rohs Compliant Stmicroelectronics 59AJ2269
RFID, READ, WRITE, 13.553 TO 13.567MHZ ROHS COMPLIANT: YES

RFID, READ, WRITE, 13.553 TO 13.567MHZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category RFID Chips RFID Chips RFID Chips
Product Number 497-ST25DV04KC-IE6S3CT-ND 1373342-ST25DV04KC-IE6S3 59AJ2269
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs Rfid, Read, Write, 13.553 To 13.567Mhz Rohs Compliant Stmicroelectronics
Frequency 1.36E7 Hz 1.36E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details