RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 10-XFBGA, WLCSP
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 10-XFBGA, WLCSP
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 10-XFBGA, WLCSP
NFC/RFID TAG IC, 4KBIT, R/W, WLCSP-10; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Read, Write; Programmable Memory:4Kbit; Output Power:-; RF IC Case Style:WLCSP; No. of Pins:10Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | 497-18070-1-ND | 84AC2950 |
| Product Name | RFID, RF Access, Monitoring ICs | Nfc/rfid Tag Ic, 4Kbit, R/w, Wlcsp-10; Frequency Min Stmicroelectronics |
| Frequency | 1.36E7 Hz | 1.36E7 to 1.36E7 Hz |