Win Source Part Number: 1235535-ST25DV04K-JF
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25D
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: I2C
Standards: ISO 15693
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 12-UFDFN Exposed Pad
Supplier Device Package: 12-UFDFPN (3x3)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-18728-6,ST25DV04
Base Product Number: ST25
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1235535-ST25DV04K-JFR6D3 |
| Product Name | RF/IF and RFID - RFID, RF Access, Monitoring ICs |
| Output Options | Inverting |