STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25DV04K-IER8T3

Description
Win Source Part Number: 1131716-ST25DV04K-IE R8T3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25D Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1131716-ST25DV04K-IE R8T3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25D Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1131716-ST25DV04K-IER8T3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1131716-ST25DV04K-IER8T3
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1131716-ST25DV04K-IER8T3
Win Source Part Number: 1131716-ST25DV04K-IE R8T3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25D Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25

Win Source Part Number: 1131716-ST25DV04K-IER8T3
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25D
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: I2C
Standards: ISO 15693, NFC
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1131716-ST25DV04K-IER8T3
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers