The ST25DV04K-IER8T3 is a dynamic NFC/RFID tag IC that features 4 Kbit of EEPROM memory and supports both I2C and RF interfaces. It operates with a single supply voltage ranging from 1.8 to 5.5 V and is compliant with ISO/IEC 15693 and NFC Forum Type 5 standards. The device allows for fast data transfer with a custom read access speed of up to 53 Kbit/s and supports multiple byte programming, enabling efficient data handling. The IC includes a 256-byte dedicated buffer for fast transfer mode between I2C and RF interfaces, and it offers data protection through configurable memory areas secured by passwords. It has a write endurance of up to 1 million cycles at 25 °C and a data retention period of 40 years. The operating temperature range extends from -40 to 125 °C, depending on the package type. The ST25DV04K-IER8T3 is available in various package options, including SO8, TSSOP8, UFDFPN8, and WLCSP10, making it versatile for different applications.
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | ST25DV04K-IER8T3 |
| Product Name | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver |
| Interface | I²C |
| Features | RoHS |
| Supply Voltage | Other; 1.8V ~ 5.5V |