STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV04K-IER8C3

Description
IC RFID TRANSP 13.56MHZ 8UFDFPN
Datasheet
Description
IC RFID TRANSP 13.56MHZ 8UFDFPN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV04K-IER8C3 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25DV04K-IER8C3
RFID, RF Access, Monitoring ICs ST25DV04K-IER8C3
IC RFID TRANSP 13.56MHZ 8UFDFPN

IC RFID TRANSP 13.56MHZ 8UFDFPN

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - ST25DV04K-IER8C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV04K-IER8C3
RFID, RF Access, Monitoring ICs ST25DV04K-IER8C3
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25DV04K-IER8C3 ST25DV04K-IER8C3
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF24L01P-R7TR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - SI4703-B17-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details