STMicroelectronics RFID, RF Access, Monitoring ICs - ST25DV04K-IER6T3 ST25DV04K-IER6T3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935173-ST25DV04K-IER 6T3 Series: ST25D Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width) Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-17124-6, 497-17124-2, 497-17124-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935173-ST25DV04K-IER 6T3 Series: ST25D Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width) Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-17124-6, 497-17124-2, 497-17124-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV04K-IER6T3 - 935173-ST25DV04K-IER6T3 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ST25DV04K-IER6T3
935173-ST25DV04K-IER6T3
RFID, RF Access, Monitoring ICs - ST25DV04K-IER6T3 935173-ST25DV04K-IER6T3
Manufacturer: STMicroelectronics Win Source Part Number: 935173-ST25DV04K-IER 6T3 Series: ST25D Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width) Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-17124-6, 497-17124-2, 497-17124-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935173-ST25DV04K-IER6T3
Series: ST25D
Operating Temperature Range: -40°C ~ 85°C
Features: RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ST25
Categories: RF/IF and RFID
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-17124-6, 497-17124-2, 497-17124-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 935173-ST25DV04K-IER6T3
Product Name RFID, RF Access, Monitoring ICs - ST25DV04K-IER6T3
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977754 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers