STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25DV02K-W2R8S3

Description
Win Source Part Number: 1235543-ST25DV02K-W2 R8S3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: NFC-PWM Type: RFID Transponder Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: PWM Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18179-1,497-1817 9-2,-1138-ST25DV02K- W2R8S3TR,-1138-ST25D V02K-W2R8S3DKR,-1138 -ST25DV02K-W2R8S3CT, 497-18179-6,ST25DV02 K-W2R8S3 Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1235543-ST25DV02K-W2 R8S3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: NFC-PWM Type: RFID Transponder Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: PWM Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18179-1,497-1817 9-2,-1138-ST25DV02K- W2R8S3TR,-1138-ST25D V02K-W2R8S3DKR,-1138 -ST25DV02K-W2R8S3CT, 497-18179-6,ST25DV02 K-W2R8S3 Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235543-ST25DV02K-W2R8S3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235543-ST25DV02K-W2R8S3
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235543-ST25DV02K-W2R8S3
Win Source Part Number: 1235543-ST25DV02K-W2 R8S3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: NFC-PWM Type: RFID Transponder Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: PWM Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18179-1,497-1817 9-2,-1138-ST25DV02K- W2R8S3TR,-1138-ST25D V02K-W2R8S3DKR,-1138 -ST25DV02K-W2R8S3CT, 497-18179-6,ST25DV02 K-W2R8S3 Base Product Number: ST25

Win Source Part Number: 1235543-ST25DV02K-W2R8S3
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: NFC-PWM
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: PWM
Standards: ISO 15693, NFC
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18179-1,497-18179-2,-1138-ST25DV02K-W2R8S3TR,-1138-ST25DV02K-W2R8S3DKR,-1138-ST25DV02K-W2R8S3CT,497-18179-6,ST25DV02K-W2R8S3
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235543-ST25DV02K-W2R8S3
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 7139278 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details