"RFID Transponder IC 13.56MHz ISO 15693, NFC PWM 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"
RFID, READ/WRITE, 13.567MHZ, TSSOP-8; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Read, Write; Programmable Memory:2Kbit; Output Power:-; RF IC Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | ST25DV02K-W1R8T3-ND | 99AC9658 |
| Product Name | RFID, RF Access, Monitoring ICs | Rfid, Read/write, 13.567Mhz, Tssop-8; Frequency Min Stmicroelectronics |
| Frequency | 1.36E7 Hz | 1.36E7 to 1.36E7 Hz |